Edmund Optics Inc. Spherical Mirror 6" Dia, 24" FL Protected Alum. NT43-969

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 6" Dia, 24" FL Protected Alum.
NT43-969
Spherical Mirror 6" Dia, 24" FL Protected Alum. NT43-969
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ⅛λ Precision Spherical Mirrors Also Available

TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-969
Product Name Spherical Mirror 6" Dia, 24" FL Protected Alum.
Mirror Types Spherical Mirror
Focal Length 610 mm (24 inch)
Diameter/Width 152 mm (6 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

90°Off-Axis Parabolic Mirrors - GCC-5011 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Mirror Types Parabolic Mirror
Wavelength Range 800 to 20000 nm (8000 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
C7980-0F λ/10 D25.4x6 Enhanced Ag Mirrors - 126-002 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Mirror Types Flat Mirror; Laser Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Convex Spherical Mirrors -  - Shanghai Optics
Specs
Mirror Types Spherical Mirror
Mirror Materials BK7 Glass; Fused Silica; Optical Crown Glass; Ultra-violet grade Fused Silica
Mirror Coatings Enhanced Aluminum; Protected Gold
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details