Edmund Optics Inc. 1/10λ Flat Zerodur 2" Dia. Gold NT32-199-566

Description
Fused Silica and Zerodur® Substrates 1/10λ Surface Accuracy Variety of Coating Options Offered 1/20λ and 1/4λ Surface Accuracies Also Offered TECHSPEC® 1/10λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/10λ Precision Optical Flats are available for testing and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/10λ Flat Zerodur 2" Dia. Gold
NT32-199-566
1/10λ Flat Zerodur 2" Dia. Gold NT32-199-566
Fused Silica and Zerodur® Substrates 1/10λ Surface Accuracy Variety of Coating Options Offered 1/20λ and 1/4λ Surface Accuracies Also Offered TECHSPEC® 1/10λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/10λ Precision Optical Flats are available for testing and measurement applications.
  • Fused Silica and Zerodur® Substrates
  • 1/10λ Surface Accuracy
  • Variety of Coating Options Offered
  • 1/20λ and 1/4λ Surface Accuracies Also Offered

TECHSPEC® 1/10λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/10λ Precision Optical Flats are available for testing and measurement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-199-566
Product Name 1/10λ Flat Zerodur 2" Dia. Gold
Mirror Types Flat Mirror
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

UVFS D12.7x3 515nm for Yb:KGW/KYW 2H Laser Mirrors - 122-007 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Mirror Types Flat Mirror; Laser Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Corner mirror for safety light grids - EY1008 - ifm electronic gmbh
Specs
Mirror Materials aluminium epoxy-powder coated; plastics; Accessories: steel galvanised
View Details
Reference Mirrors -  - Zygo Corporation
Zygo Corporation
Specs
Mirror Types Flat Mirror; Spherical Mirror
Surface Flatness To better than ?/50 PV
View Details
Optical Mirror -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Diameter/Width 10 to 50.8 mm (0.3937 to 2 inch)
Thickness 2 to 6.35 mm (0.0787 to 0.2500 inch)
Mirror Materials BK7 Glass; Fused Silica; K
View Details