Edmund Optics Inc. Spherical Mirror 5" Dia, 4" FL Protected Alum. NT43-964

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 5" Dia, 4" FL Protected Alum.
NT43-964
Spherical Mirror 5" Dia, 4" FL Protected Alum. NT43-964
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ⅛λ Precision Spherical Mirrors Also Available

TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-964
Product Name Spherical Mirror 5" Dia, 4" FL Protected Alum.
Mirror Types Spherical Mirror
Focal Length 102 mm (4 inch)
Diameter/Width 127 mm (5 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Protected Gold Mirror -  - Abrisa Technologies
Abrisa Technologies
Specs
Mirror Types Flat Mirror
Wavelength Range 700 to 2000 nm (7000 to 20000 Å)
Mirror Shape Rectangular / Square
View Details
UV Dielectric HR Mirrors - GCCH-10130 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Mirror Types Laser Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
UVFS D12.7x3 633nm for HeNe Laser Mirrors - 122-016 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Mirror Types Flat Mirror; Laser Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Prismatic High-Performance Reflector 1.57in x 2.36in (40mm x 60mm) - AR4060 - Tri-Tronics Company, Inc.
Specs
Mirror Types Reflector
Diameter/Width 39.88 mm (1.57 inch)
View Details