Edmund Optics Inc. Elliptical Mirror 2.250" Minor Axis UV Enhanced Alum NT43-579

Description
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Elliptical Mirror 2.250" Minor Axis UV Enhanced Alum
NT43-579
Elliptical Mirror 2.250" Minor Axis UV Enhanced Alum NT43-579
Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.
  • Circular Profile When Oriented at 45°
  • Ideal for Redirecting Light
  • Multiple Sizes and Coatings Offered

Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending and folding light at precise angles with minimum wave distortion. Multiple sizes and coating options are offered to best suit a wide range of applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-579
Product Name Elliptical Mirror 2.250" Minor Axis UV Enhanced Alum
Mirror Types Flat Mirror; Parabolic Mirror
Thickness 15.88 mm (0.6252 inch)
Mirror Shape Elliptical
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirror -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Diameter/Width 10 to 50.8 mm (0.3937 to 2 inch)
Thickness 2 to 6.35 mm (0.0787 to 0.2500 inch)
Mirror Materials BK7 Glass; Fused Silica; K
View Details
Protected Gold Mirror -  - Abrisa Technologies
Abrisa Technologies
Specs
Mirror Types Flat Mirror
Wavelength Range 700 to 2000 nm (7000 to 20000 Å)
Mirror Shape Rectangular / Square
View Details
Reference Mirrors -  - Zygo Corporation
Zygo Corporation
Specs
Mirror Types Flat Mirror; Spherical Mirror
Surface Flatness To better than ?/50 PV
View Details
90°Off-Axis Parabolic Mirrors - GCC-5011 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Mirror Types Parabolic Mirror
Wavelength Range 800 to 20000 nm (8000 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details