Edmund Optics Inc. Spherical Mirror 5" Dia, 4" FL Protected Gold NT43-967

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 5" Dia, 4" FL Protected Gold
NT43-967
Spherical Mirror 5" Dia, 4" FL Protected Gold NT43-967
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ⅛λ Precision Spherical Mirrors Also Available

TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-967
Product Name Spherical Mirror 5" Dia, 4" FL Protected Gold
Mirror Types Spherical Mirror
Focal Length 102 mm (4 inch)
Diameter/Width 127 mm (5 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

UVFS λ/4 D12.7x3 Protective Au Mirrors - 124-006 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
Mirror Materials C7980
View Details
Corner mirror for safety light grids - EY1008 - ifm electronic gmbh
Specs
Mirror Materials aluminium epoxy-powder coated; plastics; Accessories: steel galvanised
View Details
Fold Mirror, Large -  - Zygo Corporation
Zygo Corporation
Specs
Mirror Materials Fused Silica; Zerodur
View Details
Optical Mirror -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Diameter/Width 10 to 50.8 mm (0.3937 to 2 inch)
Thickness 2 to 6.35 mm (0.0787 to 0.2500 inch)
Mirror Materials BK7 Glass; Fused Silica; K
View Details