Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360°
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Outlet Port Type = Threaded, Tube
Tube Outlet Port = 10mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Gender = Male
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Size = 3/8 in
RS Components, Ltd. | |
---|---|
Product Category | Flow Orifices and Flow Restrictors |
Product Number | 1975438 |
Fitting Type | Exhaust |