Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and adjustments simple. Colour coding on both the setting dial and tube insert makes it easy to distinguish between meter-in/meter-out and metric and imperial types.
Manufacturer Series = AS2211FS
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/8 Male
Outlet Port Type = Tube
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = R
Threaded Inlet Thread Size = 1/8 in
RS Components, Ltd. | |
---|---|
Product Category | Flow Orifices and Flow Restrictors |
Product Number | 1243818 |
Connection | R 1/8 Male |