Air Logic Orifice Restrictor F-2815-071

Suppliers

Company
Product
Description
Supplier Links
Orifice Restrictor - F-2815-071 - Air Logic
Racine, WI, United States
Orifice Restrictor
F-2815-071
Orifice Restrictor F-2815-071
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-2815-071
Product Name Orifice Restrictor
Fitting Type Restrictors
Connection Plain; Barbed or Ribbed End (optional feature)
Fitting / Connection Size 1/16" I.D. Or 1/8" I.D. Flexible Tubing
Media Pneumatic
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Sapphire Orifices - Compression - Tube Union - A-4006-32-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 1/4" OD Tube Compression
Fitting / Connection Size 1/4" OD Tube Compression
View Details
Micro Drilled Orifice/Choke/Restrictor - CC-1010-xxxx - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male English Straight Thread; Female English Straight Thread
Fitting / Connection Size 10-32
View Details
Dual chamber orifice fitting - FPD212 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Media Hydraulic; Gas
View Details