Features
Three-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to connect bulky power adapters to a NEMA 5-15R outlet without blocking adjacent outlets. The three-foot length helps reduce cable clutter and minimize the risk of tripping.
Typical Applications
Package Includes
POWER CORD, NEMA 5-15P/5-15R, 3FT, 13A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: NA
Tripp Lite by Eaton | Newark, An Avnet Company | |
---|---|---|
Product Category | AC Power Cords | AC Power Cords |
Product Number | P024-003-13A | 17X0259 |
Product Name | 3 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black | Power Cord, Nema 5-15P/5-15R, 3Ft, 13A; Connector Type A Eaton Tripp Lite |
Cord Color | Black | |
Approvals | RoHS | |
Number of Conductors | 3 | |
Male End Type | NEMA 5-15P |