Tripp Lite by Eaton L6-30P to L6-30R Heavy-Duty Extension Cord - 30A, 250V, 10 AWG, 14 ft., Black P041-014

Suppliers

Company
Product
Description
Supplier Links
L6-30P to L6-30R Heavy-Duty Extension Cord - 30A, 250V, 10 AWG, 14 ft., Black - P041-014 - Tripp Lite by Eaton
Chicago, IL, United States
L6-30P to L6-30R Heavy-Duty Extension Cord - 30A, 250V, 10 AWG, 14 ft., Black
P041-014
L6-30P to L6-30R Heavy-Duty Extension Cord - 30A, 250V, 10 AWG, 14 ft., Black P041-014
Features Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This NEMA L6-30P to L6-30R cord can be used to connect a PDU or UPS system to an AC wall outlet or connect another high-output device to a PDU or UPS with L6-30R outlets. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer. The 14-foot length allows you great flexibility in placing equipment with respect to the power outlet.Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Connect devices like PDUs and UPS systems to a power outlet up to 14 ft. away in your office or work space Extend an existing power connection up to 14 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P041-014 L6-30P to L6-30R Heavy-Duty Extension Cord, 14 ft., Black

Features

Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This NEMA L6-30P to L6-30R cord can be used to connect a PDU or UPS system to an AC wall outlet or connect another high-output device to a PDU or UPS with L6-30R outlets. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer. The 14-foot length allows you great flexibility in placing equipment with respect to the power outlet.Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Typical Applications

  • Connect devices like PDUs and UPS systems to a power outlet up to 14 ft. away in your office or work space
  • Extend an existing power connection up to 14 ft. to more easily place a device or reach a power source in a rack
  • Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes

  • P041-014 L6-30P to L6-30R Heavy-Duty Extension Cord, 14 ft., Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P041-014
Product Name L6-30P to L6-30R Heavy-Duty Extension Cord - 30A, 250V, 10 AWG, 14 ft., Black
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 6-30P
Female End Type NEMA 6-30R
Unlock Full Specs
to access all available technical data

Similar Products

Cordset - SF-524-M - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 3
Wire Shape Round
View Details
Cord Sets 10 A, Italy, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6026.0215 - SCHURTER Inc
Specs
Approvals IMQ
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride
View Details
North American 10Amp Cord Set w/C13 Connector - 70401020091 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details