Tripp Lite by Eaton NEMA 5-15R to C14 Computer AC Power Cable - 10A, 125V, 18 AWG, 2 ft., Black P002-002-10A

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R to C14 Computer AC Power Cable - 10A, 125V, 18 AWG, 2 ft., Black - P002-002-10A - Tripp Lite by Eaton
Chicago, IL, United States
NEMA 5-15R to C14 Computer AC Power Cable - 10A, 125V, 18 AWG, 2 ft., Black
P002-002-10A
NEMA 5-15R to C14 Computer AC Power Cable - 10A, 125V, 18 AWG, 2 ft., Black P002-002-10A
Features Computer AC Power Cable Connects Computers, Monitors and Other EquipmentThis computer AC power cable is designed for low-voltage data center, server room or home/office applications. This NEMA 5-15R to C14 cord converts a NEMA 5-15P plug into a C14 connector. You can use it to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a surge protector, UPS system or PDU with C13 power outlets. You can also connect your C13 printer or monitor to a switched source on your PC, allowing you to turn both devices on and off at the same time. The two-foot length helps reduce cable clutter. Typical Applications Connect devices like computers, printers and monitors to a PDU up to 2 ft. away in your workstation Extend an existing power connection up to 2 ft. to more easily place a device or reach a power source Provide a high-quality replacement for a worn-out or missing power cord Power your monitor through a switched source on your PC, thus freeing up an outlet on your surge protector or PDU Package Includes P002-002-10A NEMA 5-15R to C14 Computer AC Power Cable, 2 ft., Black

Features

Computer AC Power Cable Connects Computers, Monitors and Other EquipmentThis computer AC power cable is designed for low-voltage data center, server room or home/office applications. This NEMA 5-15R to C14 cord converts a NEMA 5-15P plug into a C14 connector. You can use it to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a surge protector, UPS system or PDU with C13 power outlets. You can also connect your C13 printer or monitor to a switched source on your PC, allowing you to turn both devices on and off at the same time. The two-foot length helps reduce cable clutter.

Typical Applications

  • Connect devices like computers, printers and monitors to a PDU up to 2 ft. away in your workstation
  • Extend an existing power connection up to 2 ft. to more easily place a device or reach a power source
  • Provide a high-quality replacement for a worn-out or missing power cord
  • Power your monitor through a switched source on your PC, thus freeing up an outlet on your surge protector or PDU

Package Includes

  • P002-002-10A NEMA 5-15R to C14 Computer AC Power Cable, 2 ft., Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P002-002-10A
Product Name NEMA 5-15R to C14 Computer AC Power Cable - 10A, 125V, 18 AWG, 2 ft., Black
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type IEC-320
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, North America, 1.8 m, Connector IEC C5, SVT 3x18 AWG, black - 6052.0043 - SCHURTER Inc
Specs
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride
View Details
Cordset - SF-515-P34 - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 3
Wire Shape Round
View Details
NEMA 5-15P Hospital Grade Right Angled (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
 - 490239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cord Color Black
Approvals Standards Association of Australia; SAA
Male End Type Unterminated
View Details