Southwire Company, LLC Power Supply/Appliance Cord 091558808

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 091558808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
091558808
Power Supply/Appliance Cord 091558808
BLACK COLOR 5 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9155 MODEL
  • BLACK COLOR
  • 5 FT
  • NEMA 14-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • CABLE OUTER DIAMETER 0.67 INCH
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9155 MODEL
Supplier's Site Datasheet
Power Supply/Appliance Cord - 091558808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
091558808
Power Supply/Appliance Cord 091558808
BLACK COLOR 5 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9155 MODEL
  • BLACK COLOR
  • 5 FT
  • NEMA 14-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • CABLE OUTER DIAMETER 0.67 INCH
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9155 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 091558808
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 4
Male End Type NEMA 14-30P
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, IEC Connector, Black, 4.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F2G0.75, black - 6013.0478 - SCHURTER Inc
Specs
Approvals SEV; VDE
Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset - SF-524-M - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 3
Wire Shape Round
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 72 inches - 412007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details