From RS Pro, a Moulded DIN 49441/CEE7 2-pin mains plug with integral 10A rated cable. The plugs have double earth contacts and female (euro-style) combined earth. 1 mm², 3 core harmonised cable. Free end sleeve stripped back 25 mm. Each individual conductor is also stripped, making it perfect for your application. All models are highly reliable and excellent quality.
Connector A = Unterminated
Connector B = Schuko
Length = 3m
Current Rating = 10 A
Sheath Colour = Black
Voltage Rating = 250 V
Standards Met = SAA
Connector A Type = Cable End
Connector B Angle = Right Angle
Connector A Gender = Male
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 490245 |
Cord Color | Black |
Approvals | Standards Association of Australia; SAA |
Male End Type | Unterminated |
Female End Type | Schuko |