A flexible, harmonised cable for use in domestic installations. Applications include: Office and domestic environments for items such as table lamps, radio and TV, or office machines. This cable can be used in damp situations in places where utility items such as washing machines, refrigerators and spin dryers are accommodated.
Number of Cores = 3
Cross Sectional Area = 0.75 mm²
Sheath Colour = Black
Current Rating = 6 A
Voltage Rating = 300 V
Outer Diameter = 5.9mm
Sheath Material = Polyvinyl Chloride PVC
Harmonised Code = H03VV-F
Type = 2183Y
Minimum Operating Temperature = -15°C
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 491879 |
Cord Color | Black |