Quail Electronics LOCKING NEMA L5-30P to NEMA 5-15R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0423.012

Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-30P to NEMA 5-15R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 0423.012 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-30P to NEMA 5-15R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
0423.012
LOCKING NEMA L5-30P to NEMA 5-15R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0423.012
Our 0423 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end features 2 Locking NEMA 5-15R Receptacles capable of powering up to 2 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and could be considered a space-saver because it powers 2 devices while only taking up 1 outlet. The 0423.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0423 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end features 2 Locking NEMA 5-15R Receptacles capable of powering up to 2 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and could be considered a space-saver because it powers 2 devices while only taking up 1 outlet.
  • The 0423.012 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0423.012
Product Name LOCKING NEMA L5-30P to NEMA 5-15R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 412002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
 - 492052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cord Color Grey
Jacket Material Polyvinyl Chloride
Maximum Cable Temperature -15 C (5 F)
View Details
Cordset - SF-965-JJ - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 1 Conductor
Wire Shape Round
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details