NEMA 1-15P POLARIZED to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2050.096PS
NEMA 1-15P POLARIZED to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2050.096PS
Our 2050 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with an ROJ Special.
These 2-conductor North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord.
A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
The 2050.096PS carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Our 2050 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with an ROJ Special.
These 2-conductor North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord.
A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
The 2050.096PS carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries:
Bahamas Jamaica
Barbados Laos
Belize Mexico
Canada Micronesia
Cayman Islands Nicaragua
Costa Rica No. Mariana Island
Cuba Palmyra Atoll
Dominican Republic Panama
Ecuador Peru
El Salvador Philippines
Guam Puerto Rico
Guatemala Thailand
Haiti Venezuela
Honduras Virgin Islands
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
2050.096PS
Product Name
NEMA 1-15P POLARIZED to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color
BLACK
Approvals
RoHS; UL Listing Mark
Number of Conductors
2
Male End Type
NEMA 1-15P; Male Hard Wired Stripped; Male Hard Wired Terminal