Int'l Current Rating: 6A
Int'l Voltage Rating: 300 / 500VAC
N.A. Current Rating: A
N.A. Voltage Rating: VAC
Int'l Min Fix Inst Op Temp: -40ºC
Int'l Max Fix Inst Op Temp: +70ºC
Int'l Min Flex Op Temp: -5ºC
Min Bend Radius: 7.5x cable diameter
Cable Style: International
Int'l Conductor Size: 0.75mm²
Number of Conductors: 2
Cond. Color Code: Brown/Blue
Int'l Cable Type: H05VV-F
Cable Color: Black
Cable Standard: EN 50525
Approx. Outer Diameter: 6.4mm
General Material: PVC
Oil Resistant: no
Fillerless: no
Shielded: no
CE Marking: yes
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86020060 |
Product Name | International 2x0.75mm² Harmonized Cable |
Cord Color | Black |