Current Rating: 10 / 12A
Voltage Rating: 250VAC
Length: 0.50m/1.64ft
Temperature Rating: 60ºC / 70ºC
Plug Type: IEC 60320 Sheet E
Plug Color: Black
Connector Type: IEC 60320 C13
Connector Color: Black
Cable Style: Universal
Conductor Size: 1.0mm²/17 AWG
Number of Conductors: 3
Cable Type: H05VV-F/SJT
Cable Color: Black
Cable Standard: EN 50525/UL 62
Approx. Outer Diameter: 7.9mm
General Material: PVC
CE Marking: yes
REMARKS: Australian DFT Approval available upon request.
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86251041 |
Product Name | Universal Jumper Cord Set with Angled C13 |
Cord Color | Black |
Approvals | EN 50525/UL 62 |
Number of Conductors | 3; 3 |
Male End Type | IEC 60320 Sheet E |
Cord Length | 19.69 inch (500 mm) |