Voith Turbo Inc. Hycon Shaft Hub Connection 80 SX

Suppliers

Company
Product
Description
Supplier Links
Hycon Shaft Hub Connection - 80 SX - Voith Turbo Inc.
York, PA, USA
Hycon Shaft Hub Connection
80 SX
Hycon Shaft Hub Connection 80 SX
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions.

They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Shaft-Hub Locking Devices
Product Number 80 SX
Product Name Hycon Shaft Hub Connection
Application External
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
POWER-LOCK AE Metric Series Keyless Locking Device - PL020X047AE - U.S. Tsubaki Power Transmission, LLC
Specs
Application External
Design Units English
Hub Diameter 1.85 inch (46.99 mm)
View Details
Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details