Voith Turbo Inc. Hycon Shaft Hub Connection 300 SX

Suppliers

Company
Product
Description
Supplier Links
Hycon Shaft Hub Connection - 300 SX - Voith Turbo Inc.
York, PA, USA
Hycon Shaft Hub Connection
300 SX
Hycon Shaft Hub Connection 300 SX
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions.

They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Shaft-Hub Locking Devices
Product Number 300 SX
Product Name Hycon Shaft Hub Connection
Application External
Unlock Full Specs
to access all available technical data

Similar Products

QD Bushing -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
View Details
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device - PL095X135SS - U.S. Tsubaki Power Transmission, LLC
Specs
Application External
Design Units English
Hub Diameter 5.32 inch (135 mm)
View Details
Locking Assembly - CB3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 37168 Ft-lbs (50400 N-m)
Maximum Axial Load 123640 lbs (56073 kg)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details