Ringfeder Power Transmission USA Corporation RINGFEDER Locking Assembly RfN 7515

Suppliers

Company
Product
Description
Supplier Links
RINGFEDER Locking Assembly - RfN 7515 - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
RINGFEDER Locking Assembly
RfN 7515
RINGFEDER Locking Assembly RfN 7515
Especially for the bending moment transmission designed 3 part Locking Assembly with reduced stresses in the Locking Assembly itself. Characteristics Precision Locking Assembly for transmission of torques, axial forces and special optimised for the transmission of bending moments, with special requirements to the true running of the clamped pieces. Special features - Through the long and flat cones one Locking Assembly RfN 7515 can transmit torques and axial forces and bending loads. During mounting occurs a slight axial movement from Locking Assembly and hub. Bending moment and radial loads – combined loads can be transmitted (Please contact our technical department for assistance). Excellent centering ability – with a relatively wide design.

Especially for the bending moment transmission designed 3 part Locking Assembly with reduced stresses in the Locking Assembly itself.

Characteristics

  • Precision Locking Assembly for transmission of torques, axial forces and special optimised for the transmission of bending moments, with special requirements to the true running of the clamped pieces.
  • Special features - Through the long and flat cones one Locking Assembly RfN 7515 can transmit torques and axial forces and bending loads. During mounting occurs a slight axial movement from Locking Assembly and hub.
  • Bending moment and radial loads – combined loads can be transmitted (Please contact our technical department for assistance).
  • Excellent centering ability – with a relatively wide design.
Supplier's Site
RINGFEDER Locking Assemblies for Bending Loads - RfN 7515 - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
RINGFEDER Locking Assemblies for Bending Loads
RfN 7515
RINGFEDER Locking Assemblies for Bending Loads RfN 7515
Especially for the bending moment transmission designed 3 part Locking Assembly with reduced stresses in the Locking Assembly itself.

Especially for the bending moment transmission designed 3 part Locking Assembly with reduced stresses in the Locking Assembly itself.

Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Shaft-Hub Locking Devices
Product Number RfN 7515
Product Name RINGFEDER Locking Assembly
Application Internal (Thru Bore)
Design Units English; Metric
Shaft Diameter. 25.2 inch (640 mm)
Hub Diameter 28.94 inch (735 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD060 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
POWER-LOCK EF Metric Series Keyless Locking Device - PL095X106EF - U.S. Tsubaki Power Transmission, LLC
Specs
Application External
Design Units English
Hub Diameter 4.17 inch (106 mm)
View Details
Locking Assembly - CB2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 51180 Ft-lbs (69400 N-m)
Maximum Axial Load 141849 lbs (64331 kg)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details