Taylor Products / Smoot Datasheets for Scales and Balances

Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more

Product Name Notes
For the first time in material handling history, two leaders have melded talents to create a premium process controller for the packaging industry. Taylor Products, a division of Magnum Systems,...
Specifically engineered for free-flowing products, the Taylor GN Series electronic net weigh scale will operate at speeds up to 12 bags per minute for 20 to 110 lb. weighments. The...
Taylor Product's TE 100 includes more features than most large scales. The operator simply sets the weight and hangs the bag. The unit clamps the bag in place, fills, checks...
Taylor Products' TE10 is an electronic, small net weigh scale designed for weighments of 2 oz to 5 lb. The TE10 was designed with a timed discharge to eliminate spillage,...
Taylor's VG Series bagging scale weighs products of variable density or erratic flow characteristics with extreme accuracy. It utilizes a large electronic vibrating pan feeder that has adjustable two-speed feed...
The OM2 Series scale utilizes Taylor’s patented beam scale is self dampening, and the weight pointer and calibration adjustment are located directly on the beam. The OM2 Series flow control...
The Taylor Model APO Dual is designed with variable speed augers perfecting the art of "bulk and dribble" feeding. This technology allows the packer to feed material at three sequential...
The Taylor Model APO is designed to handle powder products that are aerated, bind, cake, or bridge easily. The variable speed auger option utilizes Taylor’s “bulk and dribble” technology and...
The Taylor Model IPO was designed for practical performance on heavy, dense, difficult-to-feed powders, and fine granular mixtures. The Model IPO utilizes felt split shaft seals on the rotating impeller...
The VN Series has been designed for difficult to feed or fragile materials. The VN includes a large vibratory feeding pan with a two-speed fill rate which moves a large...