Stainless steel weighing plate. Backlit LCD display with 15mm high digits. Weighing Units: g, oz, ozt, lb, ct, tlH, tlt, gn, dwt, mo, tol. Weighing Units: All have kg except 700-7106. Adjusting program: For quick setting of the balance accuracy (External adjusting weight required). Parts counting: Selectable reference quantities up to 50 pieces . Net-total weighing: Weight of tare-cup and weight of components memorised in 2 separate stores. Pre-TARE function for subtraction of a known container weight. Percentage determination: displays the deviation from the reference weight (100%) in % instead of grams. RS-232 data interface. Mains or battery powered (requires 1 x PP3 battery). Auto power down after 3 mins without a change of load (in battery operation). Size & weight: 163mm x 245mm x79mm, 1.3kg
Weighing Capacity = 6kg
Scale Type = Electronic Weighing
Resolution = 1 g
Parts Counting = Yes
Interface Type = RS232
Plug Type = Type C - European Plug, Type G - British 3-pin
Weighpan Dimensions = 150 x 170mm
Weighpan Length = 150mm
Weighpan Width = 170mm
Net Weight = 2kg
RS Components, Ltd. | |
---|---|
Product Category | Scales and Balances |
Product Number | 7007106 |
Type | Counting Scale; Other Scale; Electronic Weighing |
Interface | Serial |
Capacity | 13.23 lbs (6 kg) |