Stainless steel weighing plate. RS232 interface. Number of units and percentage determination. Formulas: separate memory for tare vessels and formula components (net total). CAL adjusting program. Can be battery operated (battery available separately)
Weighing Capacity = 400g
Scale Type = Electronic Weighing
Resolution = 0.01 g
Parts Counting = Yes
Interface Type = RS232
Plug Type = Type C - European Plug, Type G - British 3-pin
Weighpan Dimensions = 105 (Dia.)mm
Weighpan Diameter = 105mm
Net Weight = 1kg
Model Number p = 440-35N
RS Components, Ltd. | |
---|---|
Product Category | Scales and Balances |
Product Number | 6063293 |
Type | Counting Scale; Other Scale; Electronic Weighing |