Kern ABT Series Analytical balances with high quality single-cell weighing system.
⢠Fully automatic manufactured weighing cell from one piece of material,⢠Stable temperature behaviour,⢠Short Stabilisation Time: Steady weight values within approx. 3 sec under laboratory conditions,⢠Shock proof construction,⢠High corner load performance
⢠Automatic internal adjustment in the case of a change in temperature >0.5°C and time-controlled every 4 hours,⢠Dosage aid: High-stability mode and other filter settings can be selected,⢠Simple recipe weighing and documenting with a combined tare/print function,⢠Identification Number: 4 digits, printed on calibration protocol freely programmable,⢠Automatic data output to the PC/printer each time the balance has obtained a stable weighing result
Weighing Capacity = 42 g, 120 g
Resolution = 0.1 mg
Parts Counting = Yes
Interface Type = RS232
Weighpan Dimensions = 80 (Dia.)mm
Weighpan Diameter = 80mm
Net Weight = 7kg
Model Number p = ABT 220-4NM
Maximum Operating Temperature = +30°C
Minimum Operating Temperature = +10°C
RS Components, Ltd. | |
---|---|
Product Category | Scales and Balances |
Product Number | 1363430 |
Type | Counting Scale |