Maximum Capacity 600 lb (300 kg)
Readability 0.001 lb (0.5 g)
Readability (Certified) 0.02 lb (20 g)
Repeatability (sd) 0.0008 lb (0.4 g)
Platform Size (LxWxH) 32 in x 24 in x 5.1 in (800 mm x 600 mm x 130 mm)
Material Powder Coated Carbon Steel
Protection Rating IP66; IP68
Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals
Repeatability 0.001102 lb (0.5 g)
Readability (Certified) Standard 10 g; 20 g; 50 g
Repeatability (typical) 0.0008 lb
Repeatability (typical) 0.4 g
Dimensions/Platform Size from 19.8" to 31.5"; from 501 to 800 mm
Environment Wet & Harsh Wet (</=IP66)
Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2
Legal for Trade NTEP; OIML
Hygenic Design Yes
Maximum Capacity 300 kg
Platform Type Bench Platforms
Readability (Certified) 10 g
Scale Interface IDNet; SICSpro
Material Number(s) 22201128
* with SICSpro adapter
Mettler-Toledo GmbH | |
---|---|
Product Category | Scales and Balances |
Product Number | Model PBK987-CC300 |
Product Name | Bench Scale and Portable Scale |
Type | Bench / Counter Scale |
Interface | Other Interface; IDNet; SICSpro |
Features | Hostile Environment |
Ratings / Certifications | IP66; Other; IP66; IP68 |