Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 2
Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 606 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VDC) : 48 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 48 Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2500Hz
Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Coil Latching
Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Current Rating (Max) (AMP) : 2
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Polarized, Bistable
- Coil Power Measurement : Milliwatts
- Coil Power Rating DC (MILW) : 606
- Coil Resistance (OHM) : 3800
- Coil Voltage Rating (VDC) : 48
- Contact Switching Voltage (Max) (VDC) : 28
- Input Voltage (VDC) : 48
- Shock Resistance : 100G's, 6ms
- Vibration Resistance : 20G's, 10 - 2500Hz
Product Type Features
- Enclosure Type : Hermetically Sealed
- Relay Options : Coil Latching
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 125