22.5mm wide . All devices can be digitally set and have an LCD display, a fault memory can be switched on. Simultaneous monitoring for overvoltage and undervoltage over the complete range. Supply voltage 24Vac/dc. Hysterisis 0.1- 300V. Starting by-pass Time: 0.1 - 20s. Off Delay: 0.1 - 20s. 1 C/O contact
Monitoring Application = Voltage
Supply Voltage = 24 V ac/dc
Contact Configuration = SPDT
Voltage Sensitivity = Overvoltage, Undervoltage
Electrical Phase = 1
Voltage Sensing Range = 10 - 600 V ac/dc
Time Delay = 0.1 - 20 s
CAD Drawing = 3D CAD Model
Width = 22.5mm
Length = 91mm
RS Components, Ltd. | |
---|---|
Product Category | Protective Relays and Monitoring Relays |
Product Number | 5187102 |