Industrial Relays Voltge TransNPN Push In, 1-150V
Omron K8DT-VS single phase voltage monitor relay detects abnormal voltages applies to equipment to protect against equipment failure. Can be used in either overvoltage or undervoltage mode.
Monitor AC or DC currents with one Relay. Settings for the operating value, hysteresis, and operating time. Width of 17.5 mm to reduce space required in panels. Push-In Plus Terminal that reduce wiring work. Double-insertion holes for crossover wiring (all terminals)
Monitoring Application = Voltage
Supply Voltage = 24 V ac/dc
Contact Configuration = SPST
Voltage Sensitivity = Overvoltage, Undervoltage
Electrical Phase = 1
Voltage Sensing Range = 1 - 10 V, 15 - 150 V, 3 - 30 V
Time Delay = 250 ms
Maximum Voltage Sensed = 10 V, 30 V, 150 V
Series = K8DT-VS
Minimum Voltage Sensed = 1 V, 3 V, 15 V
Voltage Sensing AC/DC 24VAC/DC
VOLTAGE MONITORING RLY, SPST, 24V, DIN; Product Range:K8DT-VS Series; Contact Configuration:SPST-N
VOLTAGE MONITORING RLY, SPST, 24V, DIN; Product Range:K8DT-VS Series; Contact Configuration:SPST-N
VAST STOCK CO., LIMITED | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
Product Number | K8DT-VS2TD | 1113110 | K8DT-VS2TD | 91Y2617 |
Product Name | Industrial Relays | Monitor - Relay Output | Voltage Monitoring Rly, Spst, 24V, Din; Product Range Omron Industrial Automation | |
Approvals | RoHS | RoHS | RoHS |