In the event of an error, the relay for the acoustic signal and the relay for the visual signal are both activated. The user can acknowledge the alarm on the device to silence the acoustic alarm. The visual alarm will not go out until the error is rectified. Collective alarm systems for monitoring machines, industrial plant and buildings. Expandable from 4 to 160 alarm inputs. Operating current/rest current principle adjustable for the 4 inputs. Input response delay. 35 mm overall width
Supply Voltage = 230 V ac
Minimum Operating Temperature = -20°C
Width = 35mm
Series = SL 5590
Length = 90mm
Operating Temperature Range = -20 - +60 °C
Maximum Operating Temperature = +60°C
Dimensions = 90 x 35 x 98 mm
RS Components, Ltd. | |
---|---|
Product Category | Protective Relays and Monitoring Relays |
Product Number | 3587623 |
Operating Temp | -4 to 140 F (-20 to 60 C) |