Hiquel ICC series monitors a single phase current signal. It is suitable for use with alternate and direct currents. Three different current ranges available to improve the measuring precision. Thresholds for alarm functions, alarm reaction time and start delay time can be easily adjusted using the rotary switches on the front plate.
AC or DC current monitor. 3 different current ranges. 2 selectable measuring functions. Automatic or manual reset selectable. Alarm memory function. Output relay contact invertable. DPCO output relay. LED indicator. 22.5 mm DIN Rail mount housing
Monitoring Application = Current
Supply Voltage = 230 V ac
Contact Configuration = DPDT
Electrical Phase = 1
Current Sensitivity = Overcurrent, Undercurrent
Minimum Current Sensed = 0 (E1-M) mA, 0 (E2-M) mA, 0 (E3-M) A
Maximum Current Sensed = 1 (E2-M) A, 10 (E3-M) A, 100 (E1-M) mA
Dimensions = 22.5 x 93.5 x 110 mm
Height = 110mm
Maximum Operating Temperature = +60°C
RS Components, Ltd. | |
---|---|
Product Category | Protective Relays and Monitoring Relays |
Product Number | 9144639 |
Operating Temp | 140 F (60 C) |