This Lovato range of voltage monitoring relays are self-powered for minimum and maximum voltage, phase and neutral loss including incorrect phase sequence. You have a choice of one or three phase voltage monitoring relays and a maximum and minimum AC voltage. The relays have configurable rated voltage including excellent tripping accuracy.
Self-powered. Modular DIN 43880 housing. Excellent tripping accuracy. IEC protection: IP40 on front and only when placed in an IP40 enclosure or control board. IP20 at terminals. Configurable rated voltage. One or three phase. Minimum and maximum AC voltage. Tripping accuracy
Monitoring Application = Voltage
Supply Voltage = 380 - 600 V ac
Contact Configuration = SPDT
Voltage Sensitivity = Self Powered
Electrical Phase = 3
Voltage Sensing Range = Maximum of 400 V ac
Time Delay = 60 ms
Number of Poles = 1
Series = PMV20
Maximum Voltage Sensed = 400V ac
Phase SequeN/Ce/Phase Loss Modul
RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|
Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays |
Product Number | 9160094 | PMV20A600 |
Product Name | Protection Relays & Systems | |
Approvals | RoHS |