Configuration Features Power Switching : Yes
Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 10
Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage Rating (VDC) : 35
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut
Product Type Features RF Rated : Yes Relay Connection Type : Flying Leads
Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Flying Leads
Configuration Features
Contact Features
- Contact Arrangement : 1 Form C, SPDT
- Contact Current Rating (Max) (AMP) : 10
Electrical Characteristics
- Coil Voltage (Max) (VDC) : 12
- Contact Voltage Rating (VDC) : 35
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Hex Nut
Product Type Features
- RF Rated : Yes
- Relay Connection Type : Flying Leads
Termination Features
- High Voltage Connection (Coil) : Turret Terminals
- High Voltage Connection (Power) : Flying Leads