Manual or automatic re-settings available. Direct mounting on BF09 - BF38 contactors. Rated insulation voltage Ui: 690V. Frequency limit 0-400Hz. Operating temperature -25 to +60°C. Can be mounted on contactor or seperately. Test button - trip indicator
FLC Motor Rating = 1 - 1.6 A
Contact Current Rating = 1.6 A
Pole Configuration = 3P
Series = RF38
Reset Method = Automatic, Manual
Operating Temperature Range = -25 - +60 °C
Maximum Operating Temperature = +60°C
Minimum Operating Temperature = -25°C
RS Components, Ltd. | |
---|---|
Product Category | Thermal Overload Relays |
Product Number | 6851595 |
Operating Temp | -13 to 140 F (-25 to 60 C) |