10A (for ambient temperature of up to 55°C). Mounting on 35mm DIN rail. Width of 27mm. Screw clamp terminals
Contact Current Rating = 10 A
Range = TeSys K
Contact Voltage Rating = 690 V ac
Series = CA2SK
Normal State Configuration = NO/NC
Terminal Type = Connector
Dimensions = 56 x 27 x 55.5 mm
Width = 27mm
Length = 56mm
Operating Temperature Range = -20 - +50 °C
CONTROL RELAY 600VAC 10A IEC
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Thermal Overload Relays | Electromechanical Relays |
Product Number | 7446728 | 15B6832 |
Product Name | Control Relay 600Vac 10A Iec Schneider Electric | |
Operating Temp | -4 to 122 F (-20 to 50 C) |