Manual/Automatic Reset . Switching position indicator . Test function
FLC Motor Rating = 80 A
Contact Current Rating = 2 A @ 24 V (Auxiliary DC-13), 4 A @ 24 V (Auxiliary AC-15), 80 (Main) A
Pole Configuration = 3P
Range = Sirius Innovation
Contact Voltage Rating = 220 (Auxiliary DC-13) V dc, 230 (Auxiliary AC-15) V ac, 690 (Main AC-3) V
Mounting Style = Plug In
Series = 3RB3
Normal State Configuration = NO/NC (Auxiliary)
Number Of Auxiliary Contacts = 2
Terminal Type = Screw
RS Components, Ltd. | |
---|---|
Product Category | Thermal Overload Relays |
Product Number | 1369684 |
Contact Current | 80 amps |