Climate-proof, finger safe contactor relays. RC elements, varistors, diodes or diode assemblies (combination of a diode and a Zener diode) can be plugged onto all contactor relays for damping opening surges in the coil.
Size S00. High degree if contact stability at low voltages & current. Suitable for use with solid-state circuits with currents ⥠1 mA at a voltage of ⥠17 V. Capable of expansion by up to four contacts through use of snap-on auxiliary switch blocks
Control Voltage = 24 V dc
Contact Current Rating = 10 A
Pole Configuration = 4P
Range = Sirius Innovation
Contact Voltage Rating = 600 V dc, 690 V ac
Mounting Style = DIN Rail Mount
Supply Voltage = 24 V dc
Series = 3RH2
Normal State Configuration = 2NO/2NC
Number Of Auxiliary Contacts = 2
RS Components, Ltd. | |
---|---|
Product Category | Thermal Overload Relays |
Product Number | 1363648 |
Contact Current | 10 amps |