Capacitive based Galvanic Isolation,High Speed. High Efficiency. Forward and Reverse Channels,High Electromagnetic Immunity
Number of Channels = 4
Maximum Data Rate = 25Mbit/s
Package Type = SOIC
Maximum Input Current = 11 mA @ 5 V, 7.2 mA @ 3.3 V
Isolation Voltage = 3000 Vrms
Rise Time = 2.1 ns @ 5 V, 2.8 ns @ 3.3 V
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Capacitive based Galvanic Isolation,High Speed. High Efficiency. Forward and Reverse Channels,High Electromagnetic Immunity
Number of Channels = 4
Maximum Data Rate = 25Mbit/s
Package Type = SOIC
Maximum Input Current = 11 mA @ 5 V, 7.2 mA @ 3.3 V
Isolation Voltage = 3000 Vrms
Rise Time = 2.1 ns @ 5 V, 2.8 ns @ 3.3 V
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Delivery on production packaging - Tube. This product is non-returnable.
DGTL ISO 3000VRMS 4CH 16SOIC
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Signal Isolators | Signal Conditioners |
Product Number | 1330644 | ISO7341CQDWQ1 |
Product Name | Isolators - Digital Isolators | |
Form Factor | PC Board |