The F605 clampmeter is designed for the high-power LV market in sectors such as elctrical power distribution, chemical and petrochemical industries, metallurgy, transport. The main applications are maintenance, testing, monitoring, diagnostics, sizing connection. Equipped with a fast 12-bit TRMS digital acquisition system. The large backlit triple display makes it easy to read in all circumstances. Automatic AC/DC detection. W/VA/var and PF power values. THD-f and THD-r. Resistance and audible continuity. Min, Max and Peak± analysis on all functions. Phase rotation. Relative and differential measurements. TrueInrush current measurements. IP54 protection
Absolute Maximum AC Current Measurement = 3kA ac
Absolute Maximum DC Current Measurement = 3000A dc
Absolute Maximum AC Voltage Measurement = 1400V ac
Absolute Maximum DC Voltage Measurement = 1400V dc
Absolute Maximum Resistance Measurement = 99.99W
Model Number = F605
Calibrated = UKAS
Best DC Current Accuracy = ±1% + 3 Digits
Clamp Meter Type = Continuity Tester, Voltage & Current Tester
Best AC Current Accuracy = ±1% +3 digits
The F605 clampmeter is designed for the high-power LV market in sectors such as elctrical power distribution, chemical and petrochemical industries, metallurgy, transport. The main applications are maintenance, testing, monitoring, diagnostics, sizing connection. Equipped with a fast 12-bit TRMS digital acquisition system. The large backlit triple display makes it easy to read in all circumstances. Automatic AC/DC detection. W/VA/var and PF power values. THD-f and THD-r. Resistance and audible continuity. Min, Max and Peak± analysis on all functions. Phase rotation. Relative and differential measurements. TrueInrush current measurements. IP54 protection
Absolute Maximum AC Current Measurement = 3kA ac
Absolute Maximum DC Current Measurement = 3kA dc
Absolute Maximum AC Voltage Measurement = 1400V ac
Absolute Maximum DC Voltage Measurement = 1400V dc
Absolute Maximum Resistance Measurement = 99.99W
Model Number = F605
Best DC Current Accuracy = ±1% + 3 Digits
Clamp Meter Type = Continuity Tester, Voltage & Current Tester
Best AC Current Accuracy = ±1% +3 digits
Best AC Voltage Accuracy = ±1% + 3 Digits
The F605 clampmeter is designed for the high-power LV market in sectors such as elctrical power distribution, chemical and petrochemical industries, metallurgy, transport. The main applications are maintenance, testing, monitoring, diagnostics, sizing connection. Equipped with a fast 12-bit TRMS digital acquisition system. The large backlit triple display makes it easy to read in all circumstances. Automatic AC/DC detection. W/VA/var and PF power values. THD-f and THD-r. Resistance and audible continuity. Min, Max and Peak± analysis on all functions. Phase rotation. Relative and differential measurements. TrueInrush current measurements. IP54 protection
Absolute Maximum AC Current Measurement = 3kA ac
Absolute Maximum DC Current Measurement = 3000A dc
Absolute Maximum AC Voltage Measurement = 1400V ac
Absolute Maximum DC Voltage Measurement = 1400V dc
Absolute Maximum Resistance Measurement = 99.99W
Model Number = F605
Calibrated = RSCAL
Best DC Current Accuracy = ±1% + 3 Digits
Clamp Meter Type = Continuity Tester, Voltage & Current Tester
Best AC Current Accuracy = ±1% +3 digits
RS Components, Ltd. | |
---|---|
Product Category | Digital Voltmeters |
Product Number | 7662927 |
Form Factor | Clamp Meter |