Tough, UV stabilised rubber cable protectors for all types of industrial applications. They are specially designed to protect power cables, bundles, and hoses from damage, particularly in areas with frequent vehicle movement.
Robust and durable. Halogen free. Low smoke, non-toxic and low fumes. UV stabilised for extended life. Non-conductive. Fire tested to BS467 part 7 Class 3
Warehouse. Data and power cables. Building sites. Ship yards. Temporary traffic lights
Inside Diameter = 53mm
Length = 2m
Width = 270 mm
Colour = Black
Series = Industrial & HiVis
Standards Met = BS 476 Part 7 Class 3
Number of Channels = 1
RS Components, Ltd. | |
---|---|
Product Category | Caps, Grips, and Closures |
Product Number | 1033928 |
Overall Length | 78.74 inch (2000 mm) |