Amphenol MUSB series USB connectors provide the ideal solution for data transfer in harsh environments that demand a robust and reliable connector . These USB connectors are underwater submersible rather than just water resistant in both mated and unmated conditions. Suitable for industrial, military communications, mobile and other demanding connector situations.
Features and Benefits:. ⢠IP67 sealed in mated and unmated conditions. ⢠Die cast connector shell with nickel plated finish. ⢠UL94V-0 Black Housing . ⢠Contact plating gold. ⢠Current rating 1.5 Amps. ⢠Voltage rating 100 Vdc @ -25°C â +85°C. ⢠Dielectric withstanding voltage 500Vac, RMS, 60Hz 1 minute. ⢠Operating temperature range -40°C â +105°C
Cord Included = Yes
MUSB, Dust Cap, grey, type B - Connector Tools & Accessories - USB Dust Caps
RS Components, Ltd. | |
---|---|
Product Category | Caps, Grips, and Closures |
Product Number | 7256023 |