A range FASTIN-FASTON 250 tab and receptacle housings for use with FASTIN-FASTON 250 wire terminals. The housings are made from nylon with a UL 94 V2 or UL 94 V0 flammability rating and are designed to provide electrical and mechanical protection. Polarization and locking latches prevent mismating and enable a secure mating connection. These FASTIN-FASTON 250 connector housings enable the attachment of up to eight separate circuits with a maximum of 20 leads.
These FASTIN-FASTON 250 tab and receptacle housings are ideal for use as free hanging or panel mount harness connectors in a wide range of applications. Applications include automotive wiring applications and household appliances such as washers, dryers and electric ranges
⢠Provide electrical and mechanical protection. ⢠Polarization to prevent mismating. ⢠Nylon UL 94 V2 housings available. ⢠Locking latches for a secure mating connection. ⢠Designed for single and multiple connections of up to 8 circuits
Connector Type = Plug
Body Material = Nylon 66
Length = 22.9mm
Colour = Natural
Number of Contacts = 1
Tab Width = 6.35mm
CAD Drawing = 3D CAD Model
Series = AMP FASTIN-FASTON
A range FASTIN-FASTON 250 tab and receptacle housings for use with FASTIN-FASTON 250 wire terminals. The housings are made from nylon with a UL 94 V2 or UL 94 V0 flammability rating and are designed to provide electrical and mechanical protection. Polarization and locking latches prevent mismating and enable a secure mating connection. These FASTIN-FASTON 250 connector housings enable the attachment of up to eight separate circuits with a maximum of 20 leads.
These FASTIN-FASTON 250 tab and receptacle housings are ideal for use as free hanging or panel mount harness connectors in a wide range of applications. Applications include automotive wiring applications and household appliances such as washers, dryers and electric ranges
⢠Provide electrical and mechanical protection. ⢠Polarization to prevent mismating. ⢠Nylon UL 94 V2 housings available. ⢠Locking latches for a secure mating connection. ⢠Designed for single and multiple connections of up to 8 circuits
Connector Type = Plug
Body Material = Nylon
Length = 22.9mm
Colour = Natural
Number of Contacts = 1
Tab Width = 6.35mm
Series = AMP FASTIN-FASTON
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Caps, Grips, and Closures | Caps, Grips, and Closures |
Product Number | 2451517 | 1354713 |
Features | Pull Tab | Pull Tab |