A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided.
Features
DB9 female end cap for user defined adapters
End caps utilize solder cup D-Sub connectors for easy termination of wire or components
Gold plated contacts provide reliable connections with repeated mating cycles
Heavy gauge steel construction for long life
Application
Custom OEM applications
Data networking
RS-232
RS-485
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided.
Features
- DB9 female end cap for user defined adapters
- End caps utilize solder cup D-Sub connectors for easy termination of wire or components
- Gold plated contacts provide reliable connections with repeated mating cycles
- Heavy gauge steel construction for long life
Application
- Custom OEM applications
- Data networking
- RS-232
- RS-485