Southwire Company, LLC Flexible Steel Conduit 55081802

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55081802 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55081802
Flexible Steel Conduit 55081802
REDUCED WALL TYPE 100 FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 100 FT
  • 0.625 TO 0.645 INCH INNER DIAMETER
  • 0.86 TO 0.92 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • COIL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55081802
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8808290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanized Steel
Temperature Rating -13 F (-25 C)
View Details
PMA Cable Protection - PACO - igusĀ® inc.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.3500 to 1.7 inch (8.89 to 43.18 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details