Flecible split conduit for running cable protection in electrical installations, machinery and buildings. Convoluted profile allows bends aound corners without kinking. The split allows the conduit to be installed easily onto pre-installed wiring.
Split conduit. Flexible polypropylene (PP). Black
Nominal Diameter = 32mm
Conduit Type = Flexible, Split
Material = PP
Colour = Black
Interior Diameter = 24.3mm
Outer Diameter = 32mm
Length = 10m
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +80°C
Series = CR
RS Components, Ltd. | |
---|---|
Product Category | Electrical Conduit |
Product Number | 7559029 |
Material | PP |