Flexicon FU System galvanised steel, helically wound flexible conduit. Typical applications include underfloor wiring in office blocks.
High mechanical strength. Highly flexible. Inherently low fire hazard (LFH). Fully compliant with LUL Standard 1-085 (Cert. No. 296). Temperature range: -100°C to +300°C. IP rating: IP40. Colour: natural (zinc self colour)
Nominal Diameter = 50mm
Conduit Type = Flexible
Material = Galvanised Steel
Coating Material = Uncoated
Interior Diameter = 48.4mm
Outer Diameter = 53mm
Length = 10m
IP Rating = IP40
Minimum Operating Temperature = -100°C
Maximum Operating Temperature = +300°C
RS Components, Ltd. | |
---|---|
Product Category | Electrical Conduit |
Product Number | 8808234 |
Material | Galvanized Steel |