Excellent flexibility. High-grade, specially formulated polyamide 12. Good mechanical strength at low temperatures and dry conditions. Excellent resistance to ultra violet rays and atmospheric corrosion. Self-extinguishing. NMPT-C. For dynamic applications in robotics and automation. Compatible with PMAFIX, PMAFIX Pro, PMA Smart Line, PMAGRIP
Nominal Diameter = 50mm
Conduit Type = Flexible
Material = Polyamide 12
Colour = Black
Interior Diameter = 47.5mm
Outer Diameter = 54.5mm
Length = 5m
IP Rating = IP66, IP68
Minimum Operating Temperature = -50°C
Maximum Operating Temperature = +95°C
RS Components, Ltd. | |
---|---|
Product Category | Electrical Conduit |
Product Number | 7521670 |
Material | Nylon |