L.H. Dottie Company Conduit Body LR300CG

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR300CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LR300CG
Conduit Body LR300CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES LR MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • SERIES LR MODEL
Supplier's Site Datasheet
Conduit Body - LR300CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LR300CG
Conduit Body LR300CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES LR MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • SERIES LR MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LR300CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PMA Cable Protection - PMAFLEX PIS/PIH - igusĀ® inc.
Specs
Material Polyamide 12
Flexibility Flexible
Size 0.2400 to 4.98 inch (6.1 to 126 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - EF-10 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details
 - 8808161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon
Temperature Rating -40 to 248 F (-40 to 120 C)
View Details