TRM International Ltd. Datasheets for Machine Controllers and Monitors
Machine controllers and monitors use electronic numeric control and monitoring interfaces for programming and calibrating computerized machinery.
Machine Controllers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| PROCUT is a high precision Guillotine Backgauge Positioning System that can be installed in any industrial paper cutting guillotine or metal cutting guillotine. The system currently uses our SMC range... | |
| PROCUT is a high precision Guillotine Backgauge Positioning System that can be installed in any industrial paper cutting guillotine or metal cutting guillotine. The system currently uses our SMC range... | |
| The Small Machine Controller (SMC) is a 1, 2 or 3 axis motion controller. It is our most recently developed motion control system which is completely flexible and programmable to... | |
| The Small Machine Controller (SMC) is also available with a 10.4" colour TFT display and a QWERTY keypad. Capable of 1, 2 or 3 axis motion controller, it will automate... | |
| The SMC is the latest high performance multiaxis motion controller from TRM. Our new motion control system is programmable to automate most small machines and in many cases large machines... |