Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13200 (AS-006) is a bulk, non-sterile silicone O-ring defined by its o-shape and circular cross section. With a 1/8 inch inner diameter, 1/4 outer diameter and 1/16 inch cross section, this clear 60A durometer O-ring can be used between two components as a primary seal to prevent leakage or as an energizing element. Qosina supplies a number of O-rings in a selection of sizes for all your project requirements.
Qosina Corp. | |
---|---|
Product Category | O-rings |
Product Number | 13200 |
Product Name | O-Ring, Clear, AS-006 |
O-ring Size | Available in all 'AS568A-' standard sizes (001-475) |
Inside Diameter (ID) | 0.1250 inch (3.17 mm) |
Cross-section | 0.0625 inch (1.59 mm) |